Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
230
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
1,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
956
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
456
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
435
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
417
in stock
|
Buy Now | |
element14
from US$1.21
|
188
in stock
|
Buy Now | |
Farnell
from US$1.52
|
188
in stock
|
Buy Now | |
Carlton-Bates
from US$1.23
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 12.7mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conn Test Clips Alligator Crimp/Screw Term Insulated Steel Cont Mtl Zinc 10A | Mueller BU-48B | RS Americas |
Automotive Clip, 0.5In, 10A | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Mueller Electric Co Automotive Analyser Clip 10A Zinc-Plated Steel | Distrelec |
Automotive analyser clip, 10A | RS |
AUTO ANALYZER CLIP, STEEL, 10A, 12.7MM | element14 |
General Purpose and Test Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-48B?
Additional datasheets, footprints and schematics for BU-48B are listed on our Part Details page. You can also find images and similar parts to BU-48B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-48B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-48B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-48B fall under?
The BU-48B is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-48B when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-48B you can contact the distributor directly for product support, shipping queries etc.
Is the BU-48B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-48B have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for BU-48B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-48B often in real-time on the comparison pages.
What if I can't find stock of BU-48B?
You can fill out our help required form which you can use to request a quote for BU-48B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.