Status: | Unknown |
---|---|
Series: | BU-46M Series |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.11
|
20
in stock
|
Buy Now | |
Distrelec
from US$4.90
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.85
|
9
in stock
|
Buy Now | |
element14
from US$3.58
|
8
in stock
|
Buy Now | |
Farnell
from US$3.77
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$2.94
|
-
|
Buy Now |
Connector Type | Mini Battery Clip |
---|---|
Current Rating | 75A |
Jaw Opening Max | 28mm |
Insulator Colour | Red |
Product Range | BU-46M Series |
Mueller Electric Co Battery Clip, Red, 75A | Distrelec |
Miniature Plier-Type Copper Clip SS SPG/ | RS |
Crocodile clip | Transfer Multisort Elektronik |
MINI BATTERY CLIP, 28MM, RED, 75A | element14 |
Mini Battery Clip, 28Mm, Red, 75A | Newark Electronics |
CLIP COPPER SS SPG/RVT 75A RED | Mueller BU-46M-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-46M-2?
Additional datasheets, footprints and schematics for BU-46M-2 are listed on our Part Details page. You can also find images and similar parts to BU-46M-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-46M-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-46M-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-46M-2 fall under?
The BU-46M-2 is listed under Mueller Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BU-46M-2 when available in the Mueller Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-46M-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-46M-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-46M-2 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BU-46M-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-46M-2 often in real-time on the comparison pages.
What if I can't find stock of BU-46M-2?
You can fill out our help required form which you can use to request a quote for BU-46M-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.