Status: | Unknown |
---|---|
Series: | BU-46M Series |
RoHS: | Unknown |
Prices starting from US$2.42
Connector Type | Mini Battery Clip |
---|---|
Current Rating | 75A |
Jaw Opening Max | 28mm |
Insulator Colour | Black |
Product Range | BU-46M Series |
Mueller Electric Co Battery Clip, Black, 75A | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Miniature Plier-Type Copper Clip SS SPG/ | RS |
Mini Battery Clip, 28Mm, Black, 75A | Newark Electronics |
CLIP COPPER SS SPG/RVT 75A BLK | Mueller BU-46M-0 | RS Americas |
MINI BATTERY CLIP, 28MM, BLACK, 75A | element14 |
Where can I find additional details, specifications and documents for a BU-46M-0?
Additional datasheets, footprints and schematics for BU-46M-0 are listed on our Part Details page. You can also find images and similar parts to BU-46M-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-46M-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-46M-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-46M-0 fall under?
The BU-46M-0 is listed under Mueller Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BU-46M-0 when available in the Mueller Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-46M-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-46M-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-46M-0 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for BU-46M-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-46M-0 often in real-time on the comparison pages.
What if I can't find stock of BU-46M-0?
You can fill out our help required form which you can use to request a quote for BU-46M-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.