Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
80
in stock
|
Buy Now | |
Distrelec
from US$3.08
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
16
in stock
|
Buy Now | |
element14
from US$2.50
|
3
in stock
|
Buy Now | |
Farnell
from US$3.28
|
3
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 75A |
Jaw Opening Max | 28.6mm |
Insulator Colour | Black |
Product Range | - |
Termination Method | Crimp / Solder |
Mueller Electric Co Battery Clip, Black, 75A | Distrelec |
Black 75A Steel Test Clip | RS |
Crocodile clip | Transfer Multisort Elektronik |
Plier-Type Clip, 28.6Mm, Black, 75A | Newark Electronics |
TEST CLIP, 29MM, BLACK, 75A | element14 |
Clip Copper-Plated Steel Black 75A Length 2.88 in. Jaws open 1.125 in. BU Series | Mueller BU-46C-0L | RS Americas |
Where can I find additional details, specifications and documents for a BU-46C-0L?
Additional datasheets, footprints and schematics for BU-46C-0L are listed on our Part Details page. You can also find images and similar parts to BU-46C-0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-46C-0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-46C-0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-46C-0L fall under?
The BU-46C-0L is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-46C-0L when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-46C-0L you can contact the distributor directly for product support, shipping queries etc.
Is the BU-46C-0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-46C-0L have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BU-46C-0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-46C-0L often in real-time on the comparison pages.
What if I can't find stock of BU-46C-0L?
You can fill out our help required form which you can use to request a quote for BU-46C-0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.