Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
130
in stock
|
Buy Now | |
RS Americas
from US$2.51
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
415
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
257
in stock
|
Buy Now | |
element14
from US$2.42
|
61
in stock
|
Buy Now | |
Farnell
from US$3.07
|
61
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.41
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$2.73
|
2
in stock
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 75A |
Jaw Opening Max | 29mm |
Insulator Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conn Test Clips Sz Mini Crimp/Screw Term Black Insulated Solid Copper 75A | Mueller BU-46C-0 | RS Americas |
Battery Clip, 28.6Mm, Black, 75A | Newark Electronics |
Mueller Electric Co Battery Clip, Black, 75A | Distrelec |
Solid Black 75A Mini Clip | RS |
MINI PLIER STYLE CLIP, COPPER, 29MM, BLK | element14 |
Crocodile clip | Transfer Multisort Elektronik |
Mueller BU-46C-0 Solid Copper Crocodile Clip Black 50A | Rapid Electronics |
Battery/Plier Type Spring Clip Copper | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-46C-0?
Additional datasheets, footprints and schematics for BU-46C-0 are listed on our Part Details page. You can also find images and similar parts to BU-46C-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-46C-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-46C-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-46C-0 fall under?
The BU-46C-0 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-46C-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-46C-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-46C-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-46C-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Distrelec, RS and element14 have stock available or on a lead time for BU-46C-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-46C-0 often in real-time on the comparison pages.
What if I can't find stock of BU-46C-0?
You can fill out our help required form which you can use to request a quote for BU-46C-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.