Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
106
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
433
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
344
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
240
in stock
|
Buy Now | |
element14
from US$1.80
|
22
in stock
|
Buy Now | |
Farnell
from US$1.75
|
22
in stock
|
Buy Now | |
Carlton-Bates
from US$1.46
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 50A |
Jaw Opening Max | 29mm |
Insulator Colour | Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conn Test Clips Sz Mini Crimp/Screw Term Red Insulated Steel Cont Mtl Steel | Mueller BU-46A-2 | RS Americas |
Mueller Electric Co Battery Clip, Red, 50A | Distrelec |
Battery Clip, 28.6Mm, Red, 50A | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Solid Red 50A Mini Clip | RS |
MINI PLIER STYLE CLIP, 50A, 29MM, RED | element14 |
Battery/Plier Type Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-46A-2?
Additional datasheets, footprints and schematics for BU-46A-2 are listed on our Part Details page. You can also find images and similar parts to BU-46A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-46A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-46A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-46A-2 fall under?
The BU-46A-2 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-46A-2 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-46A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-46A-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-46A-2 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for BU-46A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-46A-2 often in real-time on the comparison pages.
What if I can't find stock of BU-46A-2?
You can fill out our help required form which you can use to request a quote for BU-46A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.