Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
No stock
|
Buy Now | |
Distrelec
from US$1.23
|
919
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
522
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
325
in stock
|
Buy Now | |
element14
from US$1.83
|
136
in stock
|
Buy Now | |
Farnell
from US$1.82
|
136
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
-
|
Buy Now | |
Carlton-Bates
from US$1.46
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 50A |
Jaw Opening Max | 29mm |
Insulator Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Mueller Electric Co Battery Clip, Black, 50A | Distrelec |
Conn Test Clips Sz Mini Crimp/Screw Term Black Insulated Steel Cont Mtl 50A | Mueller BU-46A-0 | RS Americas |
Battery Clip, 28.6Mm, Black, 50A | Newark Electronics |
MINI PLIER STYLE CLIP, 50A, 29MM, BLK | element14 |
Crocodile clip | Transfer Multisort Elektronik |
Black Insulated Battery Clip | RS |
Mueller BU-46A-0 Copper Plated Steel Crocodile Clip Black 50A | Rapid Electronics |
Battery/Plier Type Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-46A-0?
Additional datasheets, footprints and schematics for BU-46A-0 are listed on our Part Details page. You can also find images and similar parts to BU-46A-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-46A-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-46A-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-46A-0 fall under?
The BU-46A-0 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-46A-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-46A-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-46A-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-46A-0 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-46A-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-46A-0 often in real-time on the comparison pages.
What if I can't find stock of BU-46A-0?
You can fill out our help required form which you can use to request a quote for BU-46A-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.