Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
237
in stock
|
Buy Now | |
element14
from US$2.02
|
237
in stock
|
Buy Now | |
Farnell
from US$1.02
|
226
in stock
|
Buy Now | |
Carlton-Bates
from US$1.23
|
129
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 0.313" |
Contact Material | Copper |
Overall Length | 1.531" |
Termination Method | Crimp or Screw |
RoHS Compliant | Yes |
Test Clip, 0.313In, 10A | Newark Electronics |
General Purpose/Alligator Spring Clip Copper | Carlton-Bates |
Conn Test Clips Alligator Crimp/Screw Term Insulated Solid Copper Cont Mtl 10A | Mueller BU-45C | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Clip | RS |
Mueller BU-45C Pee-Wee Copper Crocodile Clip 10 Amp | Rapid Electronics |
Where can I find additional details, specifications and documents for a BU-45C?
Additional datasheets, footprints and schematics for BU-45C are listed on our Part Details page. You can also find images and similar parts to BU-45C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-45C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-45C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-45C fall under?
The BU-45C is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-45C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-45C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-45C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-45C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS Americas have stock available or on a lead time for BU-45C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-45C often in real-time on the comparison pages.
What if I can't find stock of BU-45C?
You can fill out our help required form which you can use to request a quote for BU-45C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.