Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,768
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
1,452
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
64
in stock
|
Buy Now | |
element14
from US$0.65
|
55
in stock
|
Buy Now | |
Farnell
from US$0.95
|
55
in stock
|
Buy Now | |
Carlton-Bates
from US$0.74
|
-
|
Buy Now |
Connector Type | Pee-Wee Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 7.9mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Test Clip, 0.313In, 5A | Newark Electronics |
Conn Test Clips Alligator Crimp/Screw Term Insulated Steel Cont Mtl Zinc 5A | Mueller BU-45 | RS Americas |
Pee-Wee steel clip, 5A | RS |
Crocodile clip | Transfer Multisort Elektronik |
PEE-WEE CLIP, STEEL, 5A, 7.9MM | element14 |
General Purpose/Alligator Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-45.?
Additional datasheets, footprints and schematics for BU-45. are listed on our Part Details page. You can also find images and similar parts to BU-45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-45. fall under?
The BU-45. is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-45. when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-45. you can contact the distributor directly for product support, shipping queries etc.
Is the BU-45. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-45. have stock available?
Authorised distributors including Newark Electronics, RS Americas, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for BU-45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-45. often in real-time on the comparison pages.
What if I can't find stock of BU-45.?
You can fill out our help required form which you can use to request a quote for BU-45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.