Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.12
|
7
in stock
|
Buy Now | |
RS Americas
from US$3.92
|
127
in stock
|
Buy Now | |
Distrelec
from US$5.00
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.44
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
-
|
Buy Now | |
element14
from US$5.14
|
-
|
Buy Now | |
Farnell
from US$5.05
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 200A |
Jaw Opening Max | 41.3mm |
Insulator Colour | - |
Product Range | - |
Termination Method | Crimp / Solder |
Plier-Type Steel Clip - 200 Amp - clip only | Mueller BU-41APN | RS Americas |
Mueller Electric Co Battery Clip, Metal, 200A | Distrelec |
200A plier type battery clip | RS |
Crocodile clip | Transfer Multisort Elektronik |
Plier Type Clip, 41.3Mm Jaw, 200A | Newark Electronics |
BATTERY CLIP, 41MM, 200A | element14 |
Where can I find additional details, specifications and documents for a BU-41APN?
Additional datasheets, footprints and schematics for BU-41APN are listed on our Part Details page. You can also find images and similar parts to BU-41APN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-41APN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-41APN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-41APN fall under?
The BU-41APN is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-41APN when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-41APN you can contact the distributor directly for product support, shipping queries etc.
Is the BU-41APN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-41APN have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-41APN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-41APN often in real-time on the comparison pages.
What if I can't find stock of BU-41APN?
You can fill out our help required form which you can use to request a quote for BU-41APN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.