Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
536
in stock
|
Buy Now | |
element14
from US$0.80
|
130
in stock
|
Buy Now | |
Farnell
from US$1.08
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
12
in stock
|
Buy Now | |
RS Americas
from US$0.89
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
4
in stock
|
Buy Now |
Connector Type | Micro Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 5.6mm |
Insulator Colour | - |
Product Range | - |
Micro Alligator Clip, Ss, 5A, 5.6Mm | Newark Electronics |
Micro-Alligator Stainless Steel Clip - 5 | RS |
MICRO ALLIGATOR CLIP, 5.6MM, 5A | element14 |
Mueller BU-34X Stainless Steel Mini Alligator Clip with Smooth Jaws 5A | Rapid Electronics |
Micro-Alligator Stainless Steel Clip - 5 Amp | Mueller BU-34X | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BU-34X?
Additional datasheets, footprints and schematics for BU-34X are listed on our Part Details page. You can also find images and similar parts to BU-34X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-34X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-34X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-34X fall under?
The BU-34X is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-34X when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-34X you can contact the distributor directly for product support, shipping queries etc.
Is the BU-34X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-34X have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for BU-34X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-34X often in real-time on the comparison pages.
What if I can't find stock of BU-34X?
You can fill out our help required form which you can use to request a quote for BU-34X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.