Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
151
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
162
in stock
|
Buy Now | |
element14
from US$1.34
|
74
in stock
|
Buy Now | |
Farnell
from US$1.50
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
5
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now |
Connector Type | Micro Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 5.6mm |
Insulator Colour | - |
Product Range | - |
Mueller Electric Co Micro Crocodile Clip, Metal, 5A | Distrelec |
Micro-Alligator Copper Clip SS Spg/RVT - | RS |
MICRO ALLIGATOR CLIP, 5.6MM, 5A | element14 |
Marine Micro Alligator Clip, 5A, 5.6Mm | Newark Electronics |
Mueller BU-34M Micro Alligator Clip Copper 5A | Rapid Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Test Connector, Copper Plated Alligator Clip, 5A, Crimp Solder, BU Series | Mueller BU-34M | RS Americas |
Where can I find additional details, specifications and documents for a BU-34M?
Additional datasheets, footprints and schematics for BU-34M are listed on our Part Details page. You can also find images and similar parts to BU-34M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-34M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-34M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-34M fall under?
The BU-34M is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-34M when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-34M you can contact the distributor directly for product support, shipping queries etc.
Is the BU-34M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-34M have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for BU-34M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-34M often in real-time on the comparison pages.
What if I can't find stock of BU-34M?
You can fill out our help required form which you can use to request a quote for BU-34M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.