Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
635
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
388
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
227
in stock
|
Buy Now | |
element14
from US$1.02
|
227
in stock
|
Buy Now | |
Farnell
from US$1.17
|
227
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3
in stock
|
Buy Now |
Connector Type | Micro Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 5.6mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Micro alligator copper clip, 5A | RS |
Micro-Alligator Clip, Copper, 5A, 5.6Mm | Newark Electronics |
MICRO-ALLIGATOR CLIP, COPPER, 5A, 5.6MM | element14 |
Conn Test Clips Alligator Sz Micro Crimp/Solder Term Insulated Solid Copper 5A | Mueller BU-34C | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Mueller BU-34C Solid Copper Mini Alligator Clip with Smooth Jaws 5A | Rapid Electronics |
Where can I find additional details, specifications and documents for a BU-34C?
Additional datasheets, footprints and schematics for BU-34C are listed on our Part Details page. You can also find images and similar parts to BU-34C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-34C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-34C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-34C fall under?
The BU-34C is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-34C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-34C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-34C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-34C have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-34C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-34C often in real-time on the comparison pages.
What if I can't find stock of BU-34C?
You can fill out our help required form which you can use to request a quote for BU-34C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.