Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
290
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
1,441
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
385
in stock
|
Buy Now | |
element14
from US$0.44
|
385
in stock
|
Buy Now | |
Farnell
from US$0.67
|
385
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
291
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
38
in stock
|
Buy Now |
Connector Type | Micro Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 5.6mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conn Test Clips Alligator Sz Micro Crimp/Solder Term Insulated Nickel Steel | Mueller BU-34 | RS Americas |
Micro-Alligator Clip, Steel, 5A, 5.6Mm | Newark Electronics |
MICRO-ALLIGATOR CLIP, STEEL, 5A, 5.6MM | element14 |
Mueller Electric Co Crocodile Clip 5A Nickel-Plated Steel | Distrelec |
Micro alligator steel clip, 5A | RS |
Mueller BU-34 Steel Micro Alligator Clip 5A | Rapid Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BU-34?
Additional datasheets, footprints and schematics for BU-34 are listed on our Part Details page. You can also find images and similar parts to BU-34 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-34 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-34 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-34 fall under?
The BU-34 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-34 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-34 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-34 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-34 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-34.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-34 often in real-time on the comparison pages.
What if I can't find stock of BU-34?
You can fill out our help required form which you can use to request a quote for BU-34 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.