Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.74
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.44
|
45
in stock
|
Buy Now | |
Distrelec
from US$7.16
|
10
in stock
|
Buy Now | |
RS Americas
from US$6.16
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$8.31
|
-
|
Buy Now | |
element14
from US$6.85
|
-
|
Buy Now | |
Farnell
from US$8.08
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Plug | Transfer Multisort Elektronik |
RETRACTABLE BANANA PLUG BLUE | RS |
Mueller Electric Co Banana Connector, Plug, Blue, 45A, 1kV, Copper Beryllium | Distrelec |
Test Connector RETRACTABLE BANANA PLUG BLUE | Mueller BU-3261410-6 | RS Americas |
Conn, Plug, 45A, 1Kv, Blue Rohs Compliant: Yes |Mueller Electric BU-3261410-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a BU-3261410-6?
Additional datasheets, footprints and schematics for BU-3261410-6 are listed on our Part Details page. You can also find images and similar parts to BU-3261410-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-3261410-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-3261410-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-3261410-6 fall under?
The BU-3261410-6 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-3261410-6 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-3261410-6 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-3261410-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-3261410-6 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for BU-3261410-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-3261410-6 often in real-time on the comparison pages.
What if I can't find stock of BU-3261410-6?
You can fill out our help required form which you can use to request a quote for BU-3261410-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.