Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
115
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
20
in stock
|
Buy Now | |
element14
from US$0.84
|
20
in stock
|
Buy Now | |
Farnell
from US$1.09
|
20
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
3
in stock
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 4.8mm |
Body Material | Steel |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Overall Length | 1.5" |
RoHS Compliant | Yes |
Alligator clip with threaded barrel, 5A | RS |
Mueller Electric Co Miniature Crocodile Clip, Metal, 5A | Distrelec |
Mini Alligator Clip, 5A, 4.8Mm Rohs Compliant: Yes |Mueller Electric BU-30TBO | Newark Electronics |
MINI ALLIGATOR CLIP, 5A, 4.8MM | element14 |
Crocodile Clip Nickel-Plated Steel Contact 5A Natural | Mueller BU-30TBO | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BU-30TBO?
Additional datasheets, footprints and schematics for BU-30TBO are listed on our Part Details page. You can also find images and similar parts to BU-30TBO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-30TBO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-30TBO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-30TBO fall under?
The BU-30TBO is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-30TBO when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-30TBO you can contact the distributor directly for product support, shipping queries etc.
Is the BU-30TBO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-30TBO have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-30TBO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-30TBO often in real-time on the comparison pages.
What if I can't find stock of BU-30TBO?
You can fill out our help required form which you can use to request a quote for BU-30TBO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.