Status: | Unknown |
---|---|
Series: | BU-30 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
159
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
316
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$0.83
|
-
|
Buy Now |
Connector Type | Mini Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 4.8mm |
Insulator Colour | - |
Product Range | BU-30 Series |
Mueller Electric Co Miniature Crocodile Clip, Metal, 5A | Distrelec |
Miniature Alligator clip Barrel - 5 Amp | RS |
Crocodile clip | Transfer Multisort Elektronik |
Mini Alligator Clip, 4.8Mm, 5A | Newark Electronics |
Mueller BU-30G Gold Plated Steel Mini Alligator Clip 5A | Rapid Electronics |
Test Connector, Gold Plated Alligator Clip, Solder or Crimp, BU Series | Mueller BU-30G | RS Americas |
MINI ALLIGATOR CLIP, 4.8MM, 5A | element14 |
Where can I find additional details, specifications and documents for a BU-30G?
Additional datasheets, footprints and schematics for BU-30G are listed on our Part Details page. You can also find images and similar parts to BU-30G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-30G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-30G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-30G fall under?
The BU-30G is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-30G when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-30G you can contact the distributor directly for product support, shipping queries etc.
Is the BU-30G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-30G have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for BU-30G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-30G often in real-time on the comparison pages.
What if I can't find stock of BU-30G?
You can fill out our help required form which you can use to request a quote for BU-30G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.