Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
240
in stock
|
Buy Now | |
element14
from US$0.51
|
344
in stock
|
Buy Now | |
Farnell
from US$0.77
|
344
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
223
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
139
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
-
|
Buy Now | |
Carlton-Bates
from US$0.56
|
-
|
Buy Now |
Connector Type | Mini Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 4.8mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MINI ALLIGATOR CLIP, COPPER, 5A, 4.8MM | element14 |
Miniature copper alligator clip, 5A | RS |
Alligator Clip | Newark Electronics |
Conn Test Clips Alligator Sz Mini Crimp/Solder Term Insulated Nickel 5A | Mueller BU-30C | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Mueller BU-30C Miniature Alligator Copper Clip 5 Amp | Rapid Electronics |
General Purpose/Alligator Spring Clip Copper | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-30C?
Additional datasheets, footprints and schematics for BU-30C are listed on our Part Details page. You can also find images and similar parts to BU-30C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-30C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-30C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-30C fall under?
The BU-30C is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-30C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-30C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-30C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-30C have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for BU-30C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-30C often in real-time on the comparison pages.
What if I can't find stock of BU-30C?
You can fill out our help required form which you can use to request a quote for BU-30C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.