Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,973
in stock
|
Buy Now | |
element14
from US$0.35
|
4,973
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,973
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
1,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
385
in stock
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
Distrelec
from US$0.31
|
-
|
Buy Now |
Connector Type | Mini Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 4.8mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alligator Clip | Newark Electronics |
ALLIGATOR CLIP | element14 |
Miniature alligator clip with barrel, 5A | RS |
Conn Test Clips Alligator Sz Mini Crimp/Solder Term Insulated Steel Cont Mtl | Mueller BU-30BL | RS Americas |
Alligator Clip, 0.18 in. Jaw Opening, Steel, 5A, 1.25 in. Clip, Screw/Crimp Connection | Carlton-Bates |
Mueller Electric Co Mini Alligator Clip with Barrel 5A Nickel-Plated Steel Metal | Distrelec |
Where can I find additional details, specifications and documents for a BU-30BL?
Additional datasheets, footprints and schematics for BU-30BL are listed on our Part Details page. You can also find images and similar parts to BU-30BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-30BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-30BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-30BL fall under?
The BU-30BL is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-30BL when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-30BL you can contact the distributor directly for product support, shipping queries etc.
Is the BU-30BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-30BL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for BU-30BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-30BL often in real-time on the comparison pages.
What if I can't find stock of BU-30BL?
You can fill out our help required form which you can use to request a quote for BU-30BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.