Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,950
in stock
|
Buy Now | |
element14
from US$0.32
|
1,069
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,069
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,033
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
80
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
11
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now |
Connector Type | Mini Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 4.8mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Miniature steel alligator clip, 5A | RS |
MINI ALLIGATOR CLIP, STEEL, 5A, 4.8MM | element14 |
Alligator Clip | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Mueller Electric Co Mini Alligator Clip 5A Nickel-Plated Steel | Distrelec |
Mueller BU-30 Miniature Alligator Steel Clip 5 Amp | Rapid Electronics |
Crocodile Clip Nickel-Plated Steel Steel Contact 5A Natural, BU Series | Mueller BU-30 | RS Americas |
General Purpose/Alligator Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-30?
Additional datasheets, footprints and schematics for BU-30 are listed on our Part Details page. You can also find images and similar parts to BU-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-30 fall under?
The BU-30 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-30 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-30 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-30 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BU-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-30 often in real-time on the comparison pages.
What if I can't find stock of BU-30?
You can fill out our help required form which you can use to request a quote for BU-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.