Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Connector Type | Test Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 16mm |
Insulator Colour | - |
Product Range | - |
General Purpose Stainless Steel Clip - 2 | RS |
TEST CLIP, 16MM, 20A | element14 |
Crocodile clip | Transfer Multisort Elektronik |
General Purpose Clip, Ss, 20A, 16Mm | Newark Electronics |
Test Connector CLIP SS 20A BULK | Mueller BU-27X | RS Americas |
Where can I find additional details, specifications and documents for a BU-27X?
Additional datasheets, footprints and schematics for BU-27X are listed on our Part Details page. You can also find images and similar parts to BU-27X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-27X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-27X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-27X fall under?
The BU-27X is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-27X when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-27X you can contact the distributor directly for product support, shipping queries etc.
Is the BU-27X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-27X have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-27X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-27X often in real-time on the comparison pages.
What if I can't find stock of BU-27X?
You can fill out our help required form which you can use to request a quote for BU-27X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.