Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Test Clip |
---|---|
Current Rating | 40A |
Jaw Opening Max | 16mm |
Insulator Colour | - |
Product Range | - |
Corrosion Resistant Test Clip, 40A, 16Mm | Newark Electronics |
General Purpose Copper Clip Stnlss sprin | RS |
Mueller Electric Co General Purpose Clip, Metal, 40A | Distrelec |
Test Connector CLIP COPPER SS SPG/RVT 40 AMP | Mueller BU-27M | RS Americas |
TEST CLIP, 16MM, 40A | element14 |
Where can I find additional details, specifications and documents for a BU-27M?
Additional datasheets, footprints and schematics for BU-27M are listed on our Part Details page. You can also find images and similar parts to BU-27M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-27M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-27M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-27M fall under?
The BU-27M is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-27M when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-27M you can contact the distributor directly for product support, shipping queries etc.
Is the BU-27M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-27M have stock available?
Authorised distributors including Newark Electronics, RS, Distrelec, RS Americas and element14 have stock available or on a lead time for BU-27M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-27M often in real-time on the comparison pages.
What if I can't find stock of BU-27M?
You can fill out our help required form which you can use to request a quote for BU-27M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.