Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.53
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
230
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
107
in stock
|
Buy Now | |
Farnell
from US$1.64
|
107
in stock
|
Buy Now | |
Distrelec
from US$2.76
|
21
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
-
|
Buy Now | |
element14
from US$2.42
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 40A |
Jaw Opening Max | 16mm |
Contact Material | Copper |
Contact Termination | Crimp |
Features | Paired To Fit 1/2" Cable Slots |
RoHS Compliant | Yes |
Crocodile clip | Transfer Multisort Elektronik |
Geophone copper clip, wide, 40A | RS |
Alligator Clip | Newark Electronics |
Mueller Electric Co Geophone Clip, Metal, 40A | Distrelec |
Connector Test Clip, 16mm Jaw Opening, Copper, 2.4" Length, String, 40 A, | Mueller BU-27CGW | RS Americas |
Mueller BU-27CGW Geophone Copper Crocodile Clip-Wide 40 Amp | Rapid Electronics |
TEST CLIP, 40A, 16MM | element14 |
Where can I find additional details, specifications and documents for a BU-27CGW?
Additional datasheets, footprints and schematics for BU-27CGW are listed on our Part Details page. You can also find images and similar parts to BU-27CGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-27CGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-27CGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-27CGW fall under?
The BU-27CGW is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-27CGW when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-27CGW you can contact the distributor directly for product support, shipping queries etc.
Is the BU-27CGW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-27CGW have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for BU-27CGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-27CGW often in real-time on the comparison pages.
What if I can't find stock of BU-27CGW?
You can fill out our help required form which you can use to request a quote for BU-27CGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.