Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
200
in stock
|
Buy Now | |
RS Americas
from US$1.94
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.04
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
12
in stock
|
Buy Now | |
element14
from US$2.30
|
12
in stock
|
Buy Now | |
Farnell
from US$2.65
|
12
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 40A |
Jaw Opening Max | 16mm |
Contact Material | Copper |
Contact Termination | Crimp |
Features | Paired To Fit 1/4" Cable Slots |
RoHS Compliant | Yes |
Geophone copper clip, 40A | RS |
Connector Test Clips, 16mm Jaw Opening, Solid Copper, 2.4" Length, 40 A | Mueller BU-27CG | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Copper Geophone Clip, 40A, 16Mm Jaw Rohs Compliant: Yes |Mueller Electric BU-27CG | Newark Electronics |
COPPER GEOPHONE CLIP, 40A, 16MM JAW | element14 |
Mueller Electric Co Geophone Clip 40A Copper Metal | Distrelec |
Mueller BU-27CG Geophone Copper Crocodile Clip 40 Amp | Rapid Electronics |
Where can I find additional details, specifications and documents for a BU-27CG?
Additional datasheets, footprints and schematics for BU-27CG are listed on our Part Details page. You can also find images and similar parts to BU-27CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-27CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-27CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-27CG fall under?
The BU-27CG is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-27CG when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-27CG you can contact the distributor directly for product support, shipping queries etc.
Is the BU-27CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-27CG have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BU-27CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-27CG often in real-time on the comparison pages.
What if I can't find stock of BU-27CG?
You can fill out our help required form which you can use to request a quote for BU-27CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.