Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
No stock
|
Buy Now | |
RS Americas
from US$1.89
|
1,326
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
847
in stock
|
Buy Now | |
element14
from US$2.34
|
374
in stock
|
Buy Now | |
Farnell
from US$2.62
|
374
in stock
|
Buy Now | |
Carlton-Bates
from US$2.18
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
30
in stock
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 40A |
Jaw Opening Max | 16mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Test Connector General Purpose Copper Clip 40A, BU Series | Mueller BU-27C | RS Americas |
Test Clip, 16Mm, 40A | Newark Electronics |
TEST CLIP, SOLID COPPER, 40A, 16MM | element14 |
General Purpose and Test Spring Clip Copper | Carlton-Bates |
Crocodile clip | Transfer Multisort Elektronik |
Mueller BU-27C General Purpose Copper Crocodile Clip 40 Amp | Rapid Electronics |
General purpose copper clip, 40A | RS |
Where can I find additional details, specifications and documents for a BU-27C?
Additional datasheets, footprints and schematics for BU-27C are listed on our Part Details page. You can also find images and similar parts to BU-27C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-27C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-27C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-27C fall under?
The BU-27C is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-27C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-27C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-27C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-27C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for BU-27C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-27C often in real-time on the comparison pages.
What if I can't find stock of BU-27C?
You can fill out our help required form which you can use to request a quote for BU-27C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.