Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
685
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
1,257
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
516
in stock
|
Buy Now | |
element14
from US$1.24
|
336
in stock
|
Buy Now | |
Farnell
from US$1.36
|
336
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
158
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
75
in stock
|
Buy Now | |
Distrelec
from US$0.96
|
74
in stock
|
Buy Now | |
Carlton-Bates
from US$1.09
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 16mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Test Clip, 16mm Jaw Opening, Zinc-Plated Steel, 2.44" Long, 20 A | Mueller BU-27 | RS Americas |
General purpose steel clip, 20A | RS |
Test Clip, 16Mm, 20A | Newark Electronics |
TEST CLIP, ZINC-PLATED STEEL, 20A, 16MM | element14 |
Crocodile clip | Transfer Multisort Elektronik |
Mueller BU-27 General Purpose Steel Crocodile Clip 20 Amp | Rapid Electronics |
Mueller Electric Co Battery Clip 20A Zinc-Plated Steel | Distrelec |
General Purpose and Test Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-27?
Additional datasheets, footprints and schematics for BU-27 are listed on our Part Details page. You can also find images and similar parts to BU-27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-27 fall under?
The BU-27 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-27 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-27 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-27 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-27 often in real-time on the comparison pages.
What if I can't find stock of BU-27?
You can fill out our help required form which you can use to request a quote for BU-27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.