Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.45
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
2,311
in stock
|
Buy Now | |
RS Americas
from US$4.09
|
1,681
in stock
|
Buy Now | |
element14
from US$4.63
|
1,353
in stock
|
Buy Now | |
Farnell
from US$4.88
|
1,353
in stock
|
Buy Now | |
Distrelec
from US$3.51
|
178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.74
|
144
in stock
|
Buy Now | |
Carlton-Bates
from US$4.28
|
135
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 75A |
Jaw Opening Max | 19mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Automotive Clip, 19Mm, 75A | Newark Electronics |
Conn Test Clips Crimp/Screw Term Insulated Solid Copper Cont Mtl Zinc 75A | Mueller BU-25C | RS Americas |
AUTO TEST CLIP, SOLID COPPER, 75A/19MM | element14 |
Mueller Electric Co Battery Clip 75A Copper Metal | Distrelec |
Automotive copper clip, 75A | RS |
Crocodile clip | Transfer Multisort Elektronik |
Battery and Test Spring Clip Copper | Carlton-Bates |
Mueller BU-25C Automotive Copper Crocodile Clip 75 Amp | Rapid Electronics |
Where can I find additional details, specifications and documents for a BU-25C?
Additional datasheets, footprints and schematics for BU-25C are listed on our Part Details page. You can also find images and similar parts to BU-25C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-25C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-25C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-25C fall under?
The BU-25C is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-25C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-25C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-25C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-25C have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Distrelec have stock available or on a lead time for BU-25C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-25C often in real-time on the comparison pages.
What if I can't find stock of BU-25C?
You can fill out our help required form which you can use to request a quote for BU-25C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.