Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.09
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
2,390
in stock
|
Buy Now | |
CoreStaff
from US$1.33
|
1,410
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
-
|
Buy Now | |
Future Electronics
from US$3.20
|
-
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
element14
from US$3.51
|
-
|
Buy Now | |
Farnell
from US$3.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Multi channels of R-2R type high performance 10bit D / A converter built in. |
(BU2506FV : 8 channels, BU2505FV : 10 channels) |
Full swing output type buffer amplifier built in each channel output. |
Output of all channels can be fixed to lower standard voltage by Reset terminal. |
Digital input corresponds to TTL level input. |
Data input by 14bit 3-line serial data + reset signal. (address 4bit + data 10bit) |
Cascade connection available. |
Data 10bit, by Reserve terminal, LSB / MSB switchable. |
Compact package of 0.65mm pitch 20 pins. (SSOP-B20) |
Resolution[bit] | 10 |
---|---|
Number of Channels | 10 |
Update Rate[MHz] | 10 |
Settling Time[µs] | 20 |
Supply Voltage(Min.)[V] | 4.5 |
Supply Voltage(Max.)[V] | 5.5 |
I/F | LD |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 6.5x6.4 (t=1.45) |
Data Sheet |
---|
BU2505FV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
D/A Converter 10-Bit 8-Channel SSOP-B20 | RS |
Dac, 10-Ch, 10Bit, -30 To 85Deg C | Newark Electronics |
BU Series 4.5 to 5.5V 10 Channel 10 Bit Digital to Analog Converter- SSOP-B20 | Future Electronics |
DAC 10-CH R-2R 10-bit 20-Pin SSOP-B T/R | Avnet America |
DAC, 10-CH, 10BIT, -30 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU2505FV-E2?
Additional datasheets, footprints and schematics for BU2505FV-E2 are listed on our Part Details page. You can also find images and similar parts to BU2505FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU2505FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU2505FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU2505FV-E2 fall under?
The BU2505FV-E2 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to BU2505FV-E2 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU2505FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU2505FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU2505FV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BU2505FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU2505FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU2505FV-E2?
You can fill out our help required form which you can use to request a quote for BU2505FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.