Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
20
in stock
|
Buy Now | |
RS Americas
from US$1.34
|
869
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
402
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.72
|
-
|
Buy Now | |
Carlton-Bates
from US$1.54
|
-
|
Buy Now | |
Farnell
from US$1.87
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 40A |
Jaw Opening Max | 19mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crocodile Clip Zinc-Plated Steel Contact 40A Natural, BU Series | Mueller BU-25 | RS Americas |
Mueller Electric Co Battery Clip, Metal, 40A | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Automotive steel clip, 40A | RS |
Test Clip, Zinc Plated Steel, 40A/19Mm | Newark Electronics |
TEST CLIP, ZINC PLATED STEEL, 40A/19MM | element14 |
Battery and Test Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-25?
Additional datasheets, footprints and schematics for BU-25 are listed on our Part Details page. You can also find images and similar parts to BU-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-25 fall under?
The BU-25 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-25 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-25 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-25 have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for BU-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-25 often in real-time on the comparison pages.
What if I can't find stock of BU-25?
You can fill out our help required form which you can use to request a quote for BU-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.