Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
115
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
2,383
in stock
|
Buy Now | |
element14
from US$1.89
|
649
in stock
|
Buy Now | |
Farnell
from US$2.14
|
649
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
528
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.74
|
27
in stock
|
Buy Now | |
Carlton-Bates
from US$1.87
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 25A |
Jaw Opening Max | 19mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conn Test Clips Crimp/Screw Term Insulated Steel Cont Mtl Zinc Steel 25A | Mueller BU-24APS | RS Americas |
TEST CLIP, ZINC-PLATED STEEL, 25A, 19MM | element14 |
Test Clip, 19Mm, 25A | Newark Electronics |
Heavy duty steel clip, +VE marked, 25A | RS |
Crocodile clip | Transfer Multisort Elektronik |
Test Clip Zinc Plated Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-24APS?
Additional datasheets, footprints and schematics for BU-24APS are listed on our Part Details page. You can also find images and similar parts to BU-24APS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-24APS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-24APS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-24APS fall under?
The BU-24APS is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-24APS when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-24APS you can contact the distributor directly for product support, shipping queries etc.
Is the BU-24APS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-24APS have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for BU-24APS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-24APS often in real-time on the comparison pages.
What if I can't find stock of BU-24APS?
You can fill out our help required form which you can use to request a quote for BU-24APS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.