Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
2,577
in stock
|
Buy Now | |
element14
from US$2.01
|
2,577
in stock
|
Buy Now | |
Farnell
from US$2.12
|
2,577
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
572
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.74
|
311
in stock
|
Buy Now | |
Carlton-Bates
from US$1.87
|
27
in stock
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 25A |
Jaw Opening Max | 19mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Test Clip, Zinc-Plated Steel, 25A, 19Mm | Newark Electronics |
TEST CLIP, ZINC-PLATED STEEL, 25A, 19MM | element14 |
Mueller Electric Co Battery Clip 25A Zinc-Plated Steel | Distrelec |
Conn Test Clips Crimp/Screw Term Insulated Steel Cont Mtl Zinc Steel 25A | Mueller BU-24APN | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Heavy duty steel clip, 25A | RS |
Battery and Test Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-24APN?
Additional datasheets, footprints and schematics for BU-24APN are listed on our Part Details page. You can also find images and similar parts to BU-24APN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-24APN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-24APN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-24APN fall under?
The BU-24APN is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-24APN when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-24APN you can contact the distributor directly for product support, shipping queries etc.
Is the BU-24APN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-24APN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for BU-24APN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-24APN often in real-time on the comparison pages.
What if I can't find stock of BU-24APN?
You can fill out our help required form which you can use to request a quote for BU-24APN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.