Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.77
|
No stock
|
Buy Now | |
CoreStaff
from US$2.10
|
2,999
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
2,997
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
-
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
element14
from US$2.29
|
-
|
Buy Now | |
Farnell
from US$2.19
|
-
|
Buy Now |
Built-in 10-channel 10bit D/A converters. |
Built-in Rail-to-rail output buffer. |
3-wire serial interface (16 bit data). |
Cascade Connection is available. |
Built-in Initial-Zero-Hold function. |
QFN Small package (0.5mm pitch). |
Resolution[bit] | 10 |
---|---|
Number of Channels | 10 |
Update Rate[MHz] | 10 |
Supply Voltage(Min.)[V] | 2.7 |
Supply Voltage(Max.)[V] | 5.5 |
I/F | 3-wire |
Operating Temperature (Min.)[°C] | -20 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x3 (t=1) |
Data Sheet |
---|
BU22210MUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
10bit D/A Converter | RS |
Dac, 10-Ch, 10Bit, -20 To 85Deg C | Newark Electronics |
2.7V to 5.5V 10 channel 10 Bit Digital to Analog Converter - VQFN016V3030 | Future Electronics |
DAC 10Ch R-2R 10-bit 16-Pin VQFN Emboss T/R | Avnet America |
DAC, 10-CH, 10BIT, -20 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU22210MUV-E2?
Additional datasheets, footprints and schematics for BU22210MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BU22210MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU22210MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU22210MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU22210MUV-E2 fall under?
The BU22210MUV-E2 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to BU22210MUV-E2 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU22210MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU22210MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU22210MUV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BU22210MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU22210MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU22210MUV-E2?
You can fill out our help required form which you can use to request a quote for BU22210MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.