Status: | Unknown |
---|---|
Series: | BU-21 Series |
RoHS: | Unknown |
Connector Type | Grounding Clip |
---|---|
Current Rating | 100A |
Jaw Opening Max | 27mm |
Insulator Colour | - |
Product Range | BU-21 Series |
Plain Battery Copper Clip SS Spg/Rvt - 1 | RS |
TEST CLIP, 27MM, 100A | element14 |
Test Clip, 27Mm, 100A | Newark Electronics |
Test Connector CLIP COPPER SS SPG/RVT 100 A | Mueller BU-21MPS | RS Americas |
Mueller Electric Co Automotive Clip, Metal, 100A | Distrelec |
Where can I find additional details, specifications and documents for a BU-21MPS?
Additional datasheets, footprints and schematics for BU-21MPS are listed on our Part Details page. You can also find images and similar parts to BU-21MPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-21MPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-21MPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-21MPS fall under?
The BU-21MPS is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-21MPS when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-21MPS you can contact the distributor directly for product support, shipping queries etc.
Is the BU-21MPS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-21MPS have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for BU-21MPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-21MPS often in real-time on the comparison pages.
What if I can't find stock of BU-21MPS?
You can fill out our help required form which you can use to request a quote for BU-21MPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.