Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.73
Connector Type | Test Clip |
---|---|
Current Rating | 100A |
Jaw Opening Max | 27mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Test Clip, 1.063In, 100A | Newark Electronics |
Heavy duty copper battery clip, 100A | RS |
Conn Test Clips Crimp/Screw Term Insulated Solid Copper Cont Mtl Zinc 100A | Mueller BU-21CPS | RS Americas |
Mueller BU-21CPS Plus Battery Copper Crocodile Clip 100 Amp | Rapid Electronics |
AUTO TEST CLIP, SOLID COPPER, 100A, 27MM | element14 |
Battery and Test Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-21CPS?
Additional datasheets, footprints and schematics for BU-21CPS are listed on our Part Details page. You can also find images and similar parts to BU-21CPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-21CPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-21CPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-21CPS fall under?
The BU-21CPS is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-21CPS when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-21CPS you can contact the distributor directly for product support, shipping queries etc.
Is the BU-21CPS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-21CPS have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Rapid Electronics and element14 have stock available or on a lead time for BU-21CPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-21CPS often in real-time on the comparison pages.
What if I can't find stock of BU-21CPS?
You can fill out our help required form which you can use to request a quote for BU-21CPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.