Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.14
|
90
in stock
|
Buy Now | |
RS Americas
from US$9.74
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.15
|
41
in stock
|
Buy Now | |
Carlton-Bates
from US$10.59
|
25
in stock
|
Buy Now | |
element14
from US$11.64
|
-
|
Buy Now | |
Farnell
from US$11.55
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 100A |
Jaw Opening Max | 27mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conn Test Clips Crimp/Screw Term Insulated Solid Copper Cont Mtl Zinc 100A | Mueller BU-21CPN | RS Americas |
Test Clip, 1.063In, 100A | Newark Electronics |
Heavy duty copper battery clip, 100A | RS |
Crocodile clip | Transfer Multisort Elektronik |
Battery and Test Spring Clip Copper | Carlton-Bates |
AUTO TEST CLIP, SOLID COPPER, 100A, 27MM | element14 |
Where can I find additional details, specifications and documents for a BU-21CPN?
Additional datasheets, footprints and schematics for BU-21CPN are listed on our Part Details page. You can also find images and similar parts to BU-21CPN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-21CPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-21CPN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-21CPN fall under?
The BU-21CPN is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-21CPN when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-21CPN you can contact the distributor directly for product support, shipping queries etc.
Is the BU-21CPN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-21CPN have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Transfer Multisort Elektronik and Carlton-Bates have stock available or on a lead time for BU-21CPN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-21CPN often in real-time on the comparison pages.
What if I can't find stock of BU-21CPN?
You can fill out our help required form which you can use to request a quote for BU-21CPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.