Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.71
Connector Type | Test Clip |
---|---|
Current Rating | 100A |
Jaw Opening Max | 27mm |
Insulator Colour | - |
Product Range | - |
Test Connector CLIP COPPER 100A EZ-HANDLES | Mueller BU-21CEZ | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Plain Battery Copper Clip - 100 Amp | RS |
Heavy Duty Clip, Copper, Ez Squeeze/100A | Newark Electronics |
TEST CLIP, 27MM, 100A | element14 |
Where can I find additional details, specifications and documents for a BU-21CEZ?
Additional datasheets, footprints and schematics for BU-21CEZ are listed on our Part Details page. You can also find images and similar parts to BU-21CEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-21CEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-21CEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-21CEZ fall under?
The BU-21CEZ is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-21CEZ when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-21CEZ you can contact the distributor directly for product support, shipping queries etc.
Is the BU-21CEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-21CEZ have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for BU-21CEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-21CEZ often in real-time on the comparison pages.
What if I can't find stock of BU-21CEZ?
You can fill out our help required form which you can use to request a quote for BU-21CEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.