Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
180
in stock
|
Buy Now | |
RS Americas
from US$3.30
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.14
|
16
in stock
|
Buy Now | |
element14
from US$4.07
|
10
in stock
|
Buy Now | |
Farnell
from US$4.48
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$3.59
|
-
|
Buy Now | |
Distrelec
from US$3.28
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 50A |
Jaw Opening Max | 27mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conn Test Clips Crimp/Screw Term Insulated Steel Cont Mtl Zinc Steel 50A | Mueller BU-21APS | RS Americas |
Heavy duty steel battery clip, Plus 50A | RS |
Test Clip, 1.063In, 50A | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
AUTOMOTIVE TEST CLIP, STEEL, 50A, 27MM | element14 |
Battery and Test Spring Clip Steel | Carlton-Bates |
Mueller Electric Co Automotive Clip, Metal, 50A | Distrelec |
Where can I find additional details, specifications and documents for a BU-21APS?
Additional datasheets, footprints and schematics for BU-21APS are listed on our Part Details page. You can also find images and similar parts to BU-21APS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-21APS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-21APS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-21APS fall under?
The BU-21APS is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-21APS when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-21APS you can contact the distributor directly for product support, shipping queries etc.
Is the BU-21APS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-21APS have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BU-21APS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-21APS often in real-time on the comparison pages.
What if I can't find stock of BU-21APS?
You can fill out our help required form which you can use to request a quote for BU-21APS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.