Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
657
in stock
|
Buy Now | |
element14
from US$3.96
|
401
in stock
|
Buy Now | |
Farnell
from US$4.28
|
401
in stock
|
Buy Now | |
RS Americas
from US$3.22
|
185
in stock
|
Buy Now | |
Distrelec
from US$2.88
|
84
in stock
|
Buy Now | |
Carlton-Bates
from US$3.51
|
23
in stock
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 50A |
Jaw Opening Max | 27mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Test Clip, 1.063In, 50A | Newark Electronics |
AUTOMOTIVE TEST CLIP, STEEL, 50A, 27MM | element14 |
Connector Automotive Clip Zinc Plated Steel 50A, BU Series | Mueller BU-21APN | RS Americas |
Mueller Electric Co Automotive Clip 50A Zinc-Plated Steel | Distrelec |
Battery and Test Spring Clip Steel | Carlton-Bates |
Heavy duty steel battery clip, 50A | RS |
Where can I find additional details, specifications and documents for a BU-21APN?
Additional datasheets, footprints and schematics for BU-21APN are listed on our Part Details page. You can also find images and similar parts to BU-21APN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-21APN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-21APN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-21APN fall under?
The BU-21APN is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-21APN when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-21APN you can contact the distributor directly for product support, shipping queries etc.
Is the BU-21APN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-21APN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for BU-21APN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-21APN often in real-time on the comparison pages.
What if I can't find stock of BU-21APN?
You can fill out our help required form which you can use to request a quote for BU-21APN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.