BU2008-E3/45 Diodes by Vishay Intertechnology

RECTIFIER BRIDGE 800V 20A BU

Status: Unknown
Series: BU200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Farnell
Farnell
from US$1.76
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.30
96
in stock
Buy Now
Logo for element14
element14
from US$1.80
96
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.82
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.76
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.76
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 20A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.05V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range BU200 Series
SVHC Lead (15-Jan-2019)
Diode Mounting Type Through Hole
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C

Alternative Descriptions

Rectifier, Bridge, 800V, 20A, Bu | Newark Electronics
RECTIFIER, BRIDGE, 800V, 20A, BU | element14
BU2008 Series 800 V 240 A Through Hole Enhanced Power Bridge Rectifier | Future Electronics
Diode Rectifier Bridge Single 800V 3.5A 4-Pin Case BU Tube | Avnet America
20A 800V BR GBU | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BU2008-E3/45?

Additional datasheets, footprints and schematics for BU2008-E3/45 are listed on our Part Details page. You can also find images and similar parts to BU2008-E3/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BU2008-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU2008-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BU2008-E3/45 fall under?

The BU2008-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BU2008-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BU2008-E3/45 you can contact the distributor directly for product support, shipping queries etc.

Is the BU2008-E3/45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BU2008-E3/45 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BU2008-E3/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BU2008-E3/45 often in real-time on the comparison pages.

What if I can't find stock of BU2008-E3/45?

You can fill out our help required form which you can use to request a quote for BU2008-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay