Status: | Unknown |
---|---|
Series: | BU-122 Series |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
5
in stock
|
Buy Now | |
Distrelec
from US$1.86
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.41
|
4
in stock
|
Buy Now | |
RS Americas
from US$3.85
|
-
|
Buy Now | |
element14
from US$2.90
|
-
|
Buy Now | |
Farnell
from US$3.55
|
-
|
Buy Now |
Connector Type | Painting Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 15mm |
Insulator Colour | - |
Product Range | BU-122 Series |
Dimpled Nose Painting Clip, 15Mm, 20A | Newark Electronics |
Mueller Electric Co Painting Clip 20A Stainless Steel Metal | Distrelec |
Clip | Transfer Multisort Elektronik |
Dimple nose painting clip stainless stee | RS |
Test Connector CLIP PAINTING 304SS | Mueller BU-122 | RS Americas |
PAINTING CLIP, 15MM, 20A | element14 |
Where can I find additional details, specifications and documents for a BU-122?
Additional datasheets, footprints and schematics for BU-122 are listed on our Part Details page. You can also find images and similar parts to BU-122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-122 fall under?
The BU-122 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-122 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-122 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-122 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Transfer Multisort Elektronik, RS and RS Americas have stock available or on a lead time for BU-122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-122 often in real-time on the comparison pages.
What if I can't find stock of BU-122?
You can fill out our help required form which you can use to request a quote for BU-122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.