Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Test Clip |
---|---|
Current Rating | 200A |
Jaw Opening Max | 1.625" |
Contact Material | Copper |
RoHS Compliant | Yes |
Heavy duty copper grounding clip, 200A | RS |
Mueller Electric Co Heavy Duty Grounding Clip 200A Copper / Steel Metal | Distrelec |
Test Clip, 200A | Newark Electronics |
Conn Test Clips Lug Term Insulated Solid Copper Cont Mtl Zinc Solid Copper 200A | Mueller BU-11CPS | RS Americas |
GROUNDING CLIP, 200A, 41MM JAW OPEN | element14 |
Where can I find additional details, specifications and documents for a BU-11CPS?
Additional datasheets, footprints and schematics for BU-11CPS are listed on our Part Details page. You can also find images and similar parts to BU-11CPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-11CPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-11CPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-11CPS fall under?
The BU-11CPS is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-11CPS when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-11CPS you can contact the distributor directly for product support, shipping queries etc.
Is the BU-11CPS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-11CPS have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-11CPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-11CPS often in real-time on the comparison pages.
What if I can't find stock of BU-11CPS?
You can fill out our help required form which you can use to request a quote for BU-11CPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.