Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.59
Connector Type | Grounding Clip |
---|---|
Current Rating | 200A |
Jaw Opening Max | 41mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Clip Battery SolidCopper 200A Length 6.0 In. BU Series | Mueller BU-11CPN | RS Americas |
Test Clip, 1.625In, 200A | Newark Electronics |
Heavy duty copper grounding clip, 200A | RS |
GROUNDING TEST CLIP, COPPER, 200A, 41MM | element14 |
Battery and Test Spring Clip Copper | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-11CPN?
Additional datasheets, footprints and schematics for BU-11CPN are listed on our Part Details page. You can also find images and similar parts to BU-11CPN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-11CPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-11CPN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-11CPN fall under?
The BU-11CPN is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-11CPN when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-11CPN you can contact the distributor directly for product support, shipping queries etc.
Is the BU-11CPN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-11CPN have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for BU-11CPN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-11CPN often in real-time on the comparison pages.
What if I can't find stock of BU-11CPN?
You can fill out our help required form which you can use to request a quote for BU-11CPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.