Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.20
|
124
in stock
|
Buy Now | |
Distrelec
from US$9.41
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$7.43
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.66
|
22
in stock
|
Buy Now | |
RS Americas
from US$8.17
|
8
in stock
|
Buy Now | |
element14
from US$8.89
|
5
in stock
|
Buy Now | |
Farnell
from US$10.07
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
-
|
Buy Now | |
Carlton-Bates
from US$9.59
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 100A |
Jaw Opening Max | 1.625" |
Contact Material | Steel |
Contact Plating | Zinc Plated Contacts |
Features | Unmarked |
Overall Length | 6" |
RoHS Compliant | Yes |
Heavy duty steel grounding clip, 100A | RS |
Mueller Electric Co Heavy Duty Grounding Clip, Metal, 100A | Distrelec |
Test Clip, 1.625In, 100A | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Conn Test Clips Lug Term Insulated Steel Cont Mtl Zinc Steel 100A | Mueller BU-11APN | RS Americas |
GROUNDING CLIP, 100A, 41MM | element14 |
Mueller BU-11APN Plain Grounding Steel Crocodile Clip 100 Amp | Rapid Electronics |
Battery and Test Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-11APN?
Additional datasheets, footprints and schematics for BU-11APN are listed on our Part Details page. You can also find images and similar parts to BU-11APN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-11APN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-11APN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-11APN fall under?
The BU-11APN is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-11APN when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-11APN you can contact the distributor directly for product support, shipping queries etc.
Is the BU-11APN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-11APN have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for BU-11APN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-11APN often in real-time on the comparison pages.
What if I can't find stock of BU-11APN?
You can fill out our help required form which you can use to request a quote for BU-11APN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.