Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
4
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
773
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$1.36
|
-
|
Buy Now |
Connector Type | Mini Battery Clip |
---|---|
Current Rating | 40A |
Jaw Opening Max | 13mm |
Insulator Colour | Black |
Product Range | - |
Mueller Electric Co Crocodile Clip 40A Metal / Black Steel PVC | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Alligator clip with black handles | RS |
Mini Battery Clip, 13Mm, Black, 40A | Newark Electronics |
ALLIGATOR CLIP WITH BLACK BOOT | Mueller BU-115-0 | RS Americas |
MINI BATTERY CLIP, 13MM, BLACK, 40A | element14 |
Where can I find additional details, specifications and documents for a BU-115-0?
Additional datasheets, footprints and schematics for BU-115-0 are listed on our Part Details page. You can also find images and similar parts to BU-115-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-115-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-115-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-115-0 fall under?
The BU-115-0 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-115-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-115-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-115-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-115-0 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for BU-115-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-115-0 often in real-time on the comparison pages.
What if I can't find stock of BU-115-0?
You can fill out our help required form which you can use to request a quote for BU-115-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.