Status: | Unknown |
---|---|
Series: | BU-114 Series |
RoHS: | Unknown |
Connector Type | Parrot Clip |
---|---|
Current Rating | 300A |
Jaw Opening Max | 48mm |
Insulator Colour | Black |
Product Range | BU-114 Series |
Mueller Electric Co Parrot Clip 300A Zinc-Plated Steel Metal / Black | Distrelec |
Heavy duty Parrot clip, black | RS |
Heavy Duty Parrot Clip, 300A, Black | Newark Electronics |
CLIP STEEL, PARROT 400A BLACK | Mueller BU-114-0 | RS Americas |
PARROT CLIP, 48MM, BLACK, 300A | element14 |
Where can I find additional details, specifications and documents for a BU-114-0?
Additional datasheets, footprints and schematics for BU-114-0 are listed on our Part Details page. You can also find images and similar parts to BU-114-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-114-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-114-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-114-0 fall under?
The BU-114-0 is listed under Mueller Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BU-114-0 when available in the Mueller Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-114-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-114-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-114-0 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-114-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-114-0 often in real-time on the comparison pages.
What if I can't find stock of BU-114-0?
You can fill out our help required form which you can use to request a quote for BU-114-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.