Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 13mm |
Insulator Colour | - |
Product Range | - |
clip stainless steel gound hold down | RS |
Crocodile clip | Transfer Multisort Elektronik |
ALLIGATOR CLIP, 13MM, 10A | element14 |
Painting Clamp, Ss, 10A, 13Mm | Newark Electronics |
Test Connector CLIP STAINLESS STEEL LARGER | Mueller BU-113XPN LARGE | RS Americas |
Where can I find additional details, specifications and documents for a BU-113XPN LARGE?
Additional datasheets, footprints and schematics for BU-113XPN LARGE are listed on our Part Details page. You can also find images and similar parts to BU-113XPN LARGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-113XPN LARGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-113XPN LARGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-113XPN LARGE fall under?
The BU-113XPN LARGE is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-113XPN LARGE when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-113XPN LARGE you can contact the distributor directly for product support, shipping queries etc.
Is the BU-113XPN LARGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-113XPN LARGE have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for BU-113XPN LARGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-113XPN LARGE often in real-time on the comparison pages.
What if I can't find stock of BU-113XPN LARGE?
You can fill out our help required form which you can use to request a quote for BU-113XPN LARGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.