Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Connector Type | Mini Alligator Clip |
---|---|
Current Rating | 30A |
Jaw Opening Max | 16mm |
Insulator Colour | Green |
Product Range | - |
Mueller Electric Co Auxiliary Clip, Green, 30A | Distrelec |
MINI ALLIGATOR CLIP, 16MM, GREEN, 30A | element14 |
Mini Alligator Clip, 16Mm, 30A, Green | Newark Electronics |
Clip Plastic Green ABS | RS |
Clip Plastic Green Abs | Mueller BU-112-5 | RS Americas |
Where can I find additional details, specifications and documents for a BU-112-5?
Additional datasheets, footprints and schematics for BU-112-5 are listed on our Part Details page. You can also find images and similar parts to BU-112-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-112-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-112-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-112-5 fall under?
The BU-112-5 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-112-5 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-112-5 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-112-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-112-5 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for BU-112-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-112-5 often in real-time on the comparison pages.
What if I can't find stock of BU-112-5?
You can fill out our help required form which you can use to request a quote for BU-112-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.