Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.40
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.48
|
70
in stock
|
Buy Now | |
Distrelec
from US$3.02
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
12
in stock
|
Buy Now | |
element14
from US$3.49
|
1
in stock
|
Buy Now | |
Farnell
from US$4.13
|
1
in stock
|
Buy Now | |
RS Americas
from US$3.37
|
-
|
Buy Now |
Connector Type | Battery Clip |
---|---|
Current Rating | 50A |
Jaw Opening Max | 25mm |
Insulator Colour | Black |
Product Range | - |
Crocodile clip | Transfer Multisort Elektronik |
Clip Kelvin plastic black | RS |
Mueller Electric Co Battery Clip, Black, 50A | Distrelec |
Kelvin Battery Clip, 25Mm, 50A, Blk | Newark Electronics |
BATTERY CLIP, 25MM, BLACK, 50A | element14 |
Test Connector CLIP PLASTIC KELVIN BLACK | Mueller BU-111-0 | RS Americas |
Where can I find additional details, specifications and documents for a BU-111-0?
Additional datasheets, footprints and schematics for BU-111-0 are listed on our Part Details page. You can also find images and similar parts to BU-111-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-111-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-111-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-111-0 fall under?
The BU-111-0 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-111-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-111-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-111-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-111-0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for BU-111-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-111-0 often in real-time on the comparison pages.
What if I can't find stock of BU-111-0?
You can fill out our help required form which you can use to request a quote for BU-111-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.