Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.40
|
41
in stock
|
Buy Now | |
element14
from US$2.25
|
40
in stock
|
Buy Now | |
Farnell
from US$3.02
|
40
in stock
|
Buy Now | |
Distrelec
from US$3.45
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
4
in stock
|
Buy Now | |
RS Americas
from US$2.26
|
-
|
Buy Now |
Connector Type | Mini Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 11.2mm |
Insulator Colour | Red |
Product Range | - |
Crocodile clip | Transfer Multisort Elektronik |
MINI ALLIGATOR CLIP, 11.2MM, RED, 10A | element14 |
Mini isulated alligator clip Red | RS |
Mueller Electric Co Miniature Crocodile Clip, Red, 300V, 6A | Distrelec |
Mini Alligator Clip, 11.2Mm, 10A, Red | Newark Electronics |
CLIP ALLIG. 10 AMP FULLY INSUL | Mueller BU-110-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-110-2?
Additional datasheets, footprints and schematics for BU-110-2 are listed on our Part Details page. You can also find images and similar parts to BU-110-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-110-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-110-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-110-2 fall under?
The BU-110-2 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-110-2 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-110-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-110-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-110-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Distrelec have stock available or on a lead time for BU-110-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-110-2 often in real-time on the comparison pages.
What if I can't find stock of BU-110-2?
You can fill out our help required form which you can use to request a quote for BU-110-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.