Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.05
|
No stock
|
Buy Now | |
Distrelec
from US$3.37
|
33
in stock
|
Buy Now | |
RS
from US$3.75
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.02
|
4
in stock
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
element14
from US$5.13
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | - |
Insulator Colour | Black |
Product Range | - |
Mueller Electric Co Miniature Crocodile Clip, Black, 10A | Distrelec |
Mini Insulated Crocodile Clip - Black | RS |
Alligator Clip, Mini, Black, 10A, 300V | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Mini isulated alligator clip black | Mueller BU-109-0 | RS Americas |
MINI ALLIGATOR CLIP, 5.56MM, BLACK, 10A | element14 |
Where can I find additional details, specifications and documents for a BU-109-0?
Additional datasheets, footprints and schematics for BU-109-0 are listed on our Part Details page. You can also find images and similar parts to BU-109-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-109-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-109-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-109-0 fall under?
The BU-109-0 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-109-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-109-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-109-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-109-0 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for BU-109-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-109-0 often in real-time on the comparison pages.
What if I can't find stock of BU-109-0?
You can fill out our help required form which you can use to request a quote for BU-109-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.